TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 42510-2

Description
Win Source Part Number: 1364713-42510-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42510 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.740" (18.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.315" (8.00mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364713-42510-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42510 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.740" (18.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.315" (8.00mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364713-42510-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364713-42510-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364713-42510-2
Win Source Part Number: 1364713-42510-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42510 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.740" (18.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.315" (8.00mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Win Source Part Number: 1364713-42510-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42510
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.740" (18.80mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.315" (8.00mm)
Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27609TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27609TR-ND
Quick Connects, Quick Disconnect Connectors A27609TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27609CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27609CT-ND
Quick Connects, Quick Disconnect Connectors A27609CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42510-2
Electronic Connector 392-42510-2
Female Receptacle Terminal, 22-18 AWG, 6.35mm Tab, Tin Plated Brass Product overview: 42510-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42510-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 22-18 AWG, 6.35mm Tab, Tin Plated Brass Product overview: 42510-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42510-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 01H7788 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
01H7788
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 01H7788
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
42510-2
Terminals 42510-2
Terminals 250 FAST REC 22-18

Terminals 250 FAST REC 22-18

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 42510-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
42510-2
Quick Connects, Quick Disconnect Connectors 42510-2
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364713-42510-2 A27609TR-ND 392-42510-2 01H7788 42510-2 42510-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity Terminals Quick Connects, Quick Disconnect Connectors
Termination Crimp Receptacle Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers