TE Connectivity Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity 42506-2.

Description
TERMINAL, MALE DISCONNECT, 0.25IN, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:3.3MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:3.3MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity - 28AC9345 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity
28AC9345
Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity 28AC9345
TERMINAL, MALE DISCONNECT, 0.25IN, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:3.3MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES

TERMINAL, MALE DISCONNECT, 0.25IN, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:3.3MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 28AC9345
Product Name Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details