TE Connectivity PCB Terminals 42506-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Vertical Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Vertical Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 42506-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
42506-2
PCB Terminals 42506-2
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Vertical Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.3 MM  [.13 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • Contact Underplating Material : None
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Vertical
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 3.3 MM  [.13 INCH ]
  • Stud Diameter : 3.3 MM  [.13 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Normal
  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27870-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27870-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27870-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
.250 FAST TAB TPBR - 42506-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
.250 FAST TAB TPBR
42506-2
.250 FAST TAB TPBR 42506-2
.250 FAST TAB TPBR

.250 FAST TAB TPBR

Buy Now
Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity - 26R1533 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity
26R1533
Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity 26R1533
TERMINAL, MALE DISCONNECT, 0.25IN, SCREW; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, SCREW; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site
Pcb Terminal, 6.35Mm X 0.81Mm, 3.3Mm Rohs Compliant Amp Te Connectivity - 70AH7570 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 6.35Mm X 0.81Mm, 3.3Mm Rohs Compliant Amp Te Connectivity
70AH7570
Pcb Terminal, 6.35Mm X 0.81Mm, 3.3Mm Rohs Compliant Amp Te Connectivity 70AH7570
PCB TERMINAL, 6.35MM X 0.81MM, 3.3MM ROHS COMPLIANT: YES

PCB TERMINAL, 6.35MM X 0.81MM, 3.3MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42506-2 A27870-ND 42506-2 26R1533
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors .250 FAST TAB TPBR Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers