TE Connectivity Quick Connects, Quick Disconnect Connectors 42490-3

Description
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27898TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27898TR-ND
Quick Connects, Quick Disconnect Connectors A27898TR-ND
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27898CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27898CT-ND
Quick Connects, Quick Disconnect Connectors A27898CT-ND
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333511-42490-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333511-42490-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333511-42490-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333511-42490-3 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Male Standard Package: 5,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.675" (17.15mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27898TR,42490-3-ND, 424903,A27898,-42490 -3-SI,-42490-3-CSI,A 27898-ND,A27898CT Base Product Number: 42490 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333511-42490-3
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Male
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.675" (17.15mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27898TR,42490-3-ND,424903,A27898,-42490-3-SI,-42490-3-CSI,A27898-ND,A27898CT
Base Product Number: 42490
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42490-3
Electronic Connector 392-42490-3
FASTON 187 Tab Terminal, Male, Brass, Tin Plated, 22-18 AWG Product overview: 42490-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42490-3 can be used for catalog matching and distributor lookup.

FASTON 187 Tab Terminal, Male, Brass, Tin Plated, 22-18 AWG Product overview: 42490-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42490-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN QC TAB 18-22AWG 0.187 CRIMP - 792-42490-3 - Utmel Electronic Limited
Hong Kong, China
CONN QC TAB 18-22AWG 0.187 CRIMP
792-42490-3
CONN QC TAB 18-22AWG 0.187 CRIMP 792-42490-3
CONN QC TAB 18-22AWG 0.187 CRIMP

CONN QC TAB 18-22AWG 0.187 CRIMP

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42490-3
Terminals 42490-3
Terminals .187 FASTON TAB Reel of 5000

Terminals .187 FASTON TAB Reel of 5000

Buy Now Datasheet
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 33B9026 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
33B9026
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 33B9026
MALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4174 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4174
Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4174
MALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27898TR-ND 1333511-42490-3 392-42490-3 792-42490-3 42490-3 33B9026
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector CONN QC TAB 18-22AWG 0.187 CRIMP Terminals Male Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1380G4 - Lingto Electronic Limited
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details