Faston 250 Male Tab Terminal, 22-18 AWG, Tin Plated Brass Product overview: 42475-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42475-4 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
CUT STRIP - .250 FAST TAB F O 22-18TPBR
Win Source Part Number: 1365021-42475-4
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42475
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.815" (20.70mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.370" (9.40mm)
Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm)
Terminals .250 FAST TAB 22-18 AWG Reel of 3500
MALE QUICK DISCONNECT, 6.35MM, 22-18AWG; Product Range:Faston 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes
MALE QUICK DISCONNECT, 6.35MM, 22-18AWG; Product Range:Faston 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-42475-4 | A27884CT-ND | 42475-4 | 1365021-42475-4 | 42475-4 | 18AH0317 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Connectors Crimp Contacts, Commercial, Stamped & Formed | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Terminals | Male Quick Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug | Male / Plug |