TE Connectivity Electronic Connector 42460-1

Description
FF 250 Tab Terminal, Brass, Male, 14-18AWG Product overview: 42460-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42460-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FF 250 Tab Terminal, Brass, Male, 14-18AWG Product overview: 42460-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42460-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-42460-1
Electronic Connector 392-42460-1
FF 250 Tab Terminal, Brass, Male, 14-18AWG Product overview: 42460-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42460-1 can be used for catalog matching and distributor lookup.

FF 250 Tab Terminal, Brass, Male, 14-18AWG Product overview: 42460-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42460-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 42460-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42460-1
Contacts 42460-1
FF 250 TAB 18-14AWG BR

FF 250 TAB 18-14AWG BR

Buy Now
Swedesboro, NJ, United States
Contacts
42460-1
Contacts 42460-1
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
42460-1
Contacts 42460-1
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A27922CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27922CT-ND
Quick Connects, Quick Disconnect Connectors A27922CT-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27922TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27922TR-ND
Quick Connects, Quick Disconnect Connectors A27922TR-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365091-42460-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365091-42460-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365091-42460-1
Win Source Part Number: 1365091-42460-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42460 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Insulation: Non-Insulated Length - Overall: 1.107" (28.12mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.620" (15.75mm) Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)

Win Source Part Number: 1365091-42460-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42460
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Insulation: Non-Insulated
Length - Overall: 1.107" (28.12mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.620" (15.75mm)
Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 33B9020 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
33B9020
Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 33B9020
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Ff 250 Tab 18-14Awg Br Amp - Te Connectivity - 76AC7250 - Newark, An Avnet Company
Chicago, IL, United States
Ff 250 Tab 18-14Awg Br Amp - Te Connectivity
76AC7250
Ff 250 Tab 18-14Awg Br Amp - Te Connectivity 76AC7250
FF 250 TAB 18-14AWG BR

FF 250 TAB 18-14AWG BR

Supplier's Site
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 24AC5563 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
24AC5563
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 24AC5563
MALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site
CONN QC TAB 14-18AWG 0.250 CRIMP - 792-42460-1 - Utmel Electronic Limited
Hong Kong, China
CONN QC TAB 14-18AWG 0.250 CRIMP
792-42460-1
CONN QC TAB 14-18AWG 0.250 CRIMP 792-42460-1
CONN QC TAB 14-18AWG 0.250 CRIMP

CONN QC TAB 14-18AWG 0.250 CRIMP

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42460-1
Terminals 42460-1
Terminals RCPT 18-14 AWG .252

Terminals RCPT 18-14 AWG .252

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-42460-1 42460-1 A27922CT-ND 1365091-42460-1 33B9020 76AC7250 792-42460-1 42460-1
Product Name Electronic Connector Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity Ff 250 Tab 18-14Awg Br Amp - Te Connectivity CONN QC TAB 14-18AWG 0.250 CRIMP Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details