TE Connectivity Quick Connects, Quick Disconnect Connectors 42452-1

Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27700TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27700TR-ND
Quick Connects, Quick Disconnect Connectors A27700TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27700CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27700CT-ND
Quick Connects, Quick Disconnect Connectors A27700CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333528-42452-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333528-42452-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333528-42452-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333528-42452-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Wire Gauge: 16-20 AWG Contact Material: Brass Gender: Female Standard Package: 20,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.633" (16.08mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-42452-1,-42452- 1-CSI,A27700TR,A2770 0,A27700-ND,424521,A 27700CT,42452-1-ND,- 42452-1-SI Base Product Number: 42452 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333528-42452-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 20,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.633" (16.08mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-42452-1,-42452-1-CSI,A27700TR,A27700,A27700-ND,424521,A27700CT,42452-1-ND,-42452-1-SI
Base Product Number: 42452
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42452-1
Electronic Connector 392-42452-1
Brass Female Receptacle Terminal, 16-20AWG, 4.75mm Tab Product overview: 42452-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42452-1 can be used for catalog matching and distributor lookup.

Brass Female Receptacle Terminal, 16-20AWG, 4.75mm Tab Product overview: 42452-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42452-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity - 33B9018 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity
33B9018
Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity 33B9018
TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet
CONN QC RCPT 16-20AWG 0.187 - 792-42452-1 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 16-20AWG 0.187
792-42452-1
CONN QC RCPT 16-20AWG 0.187 792-42452-1
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27700TR-ND 1333528-42452-1 392-42452-1 33B9018 792-42452-1
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity CONN QC RCPT 16-20AWG 0.187
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details