TE Connectivity Connector Backshells 424409-000

Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 20.5 MM  [.81 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III, MIL-DTL-81703 Series III, MIL-C-5015 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 20.5 MM  [.81 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III, MIL-DTL-81703 Series III, MIL-C-5015 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 424409-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
424409-000
Connector Backshells 424409-000
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 20.5 MM  [.81 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III, MIL-DTL-81703 Series III, MIL-C-5015 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell

Body Features


  • Primary Product Material : Stainless Steel
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Product Length : 20.5 MM  [.81 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Other


  • Connector Interface Specification : MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III, MIL-DTL-81703 Series III, MIL-C-5015

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 424409-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details