TE Connectivity Quick Connects, Quick Disconnect Connectors 42437-5

Description
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27660TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27660TR-ND
Quick Connects, Quick Disconnect Connectors A27660TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27660CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27660CT-ND
Quick Connects, Quick Disconnect Connectors A27660CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
.250 Fast Rec H 14-10 Tpphbz Rohs Compliant Amp - Te Connectivity - 33B9017 - Newark, An Avnet Company
Chicago, IL, United States
.250 Fast Rec H 14-10 Tpphbz Rohs Compliant Amp - Te Connectivity
33B9017
.250 Fast Rec H 14-10 Tpphbz Rohs Compliant Amp - Te Connectivity 33B9017
.250 FAST REC H 14-10 TPPHBZ ROHS COMPLIANT: YES

.250 FAST REC H 14-10 TPPHBZ ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 14-10Awg; Product Range Amp - Te Connectivity - 70AH0411 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 14-10Awg; Product Range Amp - Te Connectivity
70AH0411
Female Disconnect, 6.35Mm, 14-10Awg; Product Range Amp - Te Connectivity 70AH0411
FEMALE DISCONNECT, 6.35MM, 14-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 14-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42437-5
Terminals 42437-5
Terminals .250 FAST REC H 14-1 Reel of 8000

Terminals .250 FAST REC H 14-1 Reel of 8000

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27660TR-ND 33B9017 70AH0411 42437-5
Product Name Quick Connects, Quick Disconnect Connectors .250 Fast Rec H 14-10 Tpphbz Rohs Compliant Amp - Te Connectivity Female Disconnect, 6.35Mm, 14-10Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data