TE Connectivity Crimp Wire Pins, Tabs & Ferrules 42428-8

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 5.59 MM  [.218 INCH ] Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.02 MM  [.04 INCH ] Mating Tab Width : 5.3 MM  [.21 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : .89 MM , 1.39 MM  [.035 INCH , .055 INCH ] Compatible Insulation Diameter Range : 1.22 - 1.8 MM , 1.8 MM  [.048 - .071 INCH , .071 INCH ] Overall Product Length : 11.43 MM  [.45 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 5.59 MM  [.218 INCH ] Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.02 MM  [.04 INCH ] Mating Tab Width : 5.3 MM  [.21 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : .89 MM , 1.39 MM  [.035 INCH , .055 INCH ] Compatible Insulation Diameter Range : 1.22 - 1.8 MM , 1.8 MM  [.048 - .071 INCH , .071 INCH ] Overall Product Length : 11.43 MM  [.45 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 42428-8 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
42428-8
Crimp Wire Pins, Tabs & Ferrules 42428-8
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 5.59 MM  [.218 INCH ] Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.02 MM  [.04 INCH ] Mating Tab Width : 5.3 MM  [.21 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : .89 MM , 1.39 MM  [.035 INCH , .055 INCH ] Compatible Insulation Diameter Range : 1.22 - 1.8 MM , 1.8 MM  [.048 - .071 INCH , .071 INCH ] Overall Product Length : 11.43 MM  [.45 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length : 5.59 MM  [.218 INCH ]
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]
  • Mating Tab Width : 5.3 MM  [.21 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver

Dimensions


  • Barrel Inside Diameter : .89 MM , 1.39 MM  [.035 INCH , .055 INCH ]
  • Compatible Insulation Diameter Range : 1.22 - 1.8 MM , 1.8 MM  [.048 - .071 INCH , .071 INCH ]
  • Overall Product Length : 11.43 MM  [.45 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1021

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42428-8
Terminals 42428-8
Terminals 040 PIN REC IS 24-20 SPPHBZ

Terminals 040 PIN REC IS 24-20 SPPHBZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 42428-8 42428-8
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Receptacle Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details