TE Connectivity Terminal, Female Bullet, 1.02Mm, Crimp; Product Range Amp Te Connectivity 42428-5

Description
TERMINAL, FEMALE BULLET, 1.02MM, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:20AWG; Current Rating:-; Connector Type:Female BulletRoHS Compliant: Yes
Description
TERMINAL, FEMALE BULLET, 1.02MM, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:20AWG; Current Rating:-; Connector Type:Female BulletRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Bullet, 1.02Mm, Crimp; Product Range Amp Te Connectivity - 33B9016 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, 1.02Mm, Crimp; Product Range Amp Te Connectivity
33B9016
Terminal, Female Bullet, 1.02Mm, Crimp; Product Range Amp Te Connectivity 33B9016
TERMINAL, FEMALE BULLET, 1.02MM, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:20AWG; Current Rating:-; Connector Type:Female BulletRoHS Compliant: Yes

TERMINAL, FEMALE BULLET, 1.02MM, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Connectors; Wire Size AWG Max:24AWG; Wire Size AWG Min:20AWG; Current Rating:-; Connector Type:Female BulletRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33B9016
Product Name Terminal, Female Bullet, 1.02Mm, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-210-1231 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Generic Battery Contact - ABG-96 NEG - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details