Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel (TR) Cut Tape (CT)
Gender: Female
Terminal Type: Standard
Length - Overall: 0.635" (16.13mm)
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.016" (0.41mm)
Tab Length: 0.250" (6.35mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"0.110"" (2.79mm) Quick Connect Female 22-24 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Female 22-24 AWG Crimp Connector Non-Insulated"
Brass Receptacle Terminal 22-24AWG Tin Plated Product overview: 42415-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42415-1 can be used for catalog matching and distributor lookup.
CONN QC RCPT 22-24AWG 0.110
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27746CT-ND | 392-42415-1 | 792-42415-1 | 42415-1 | |
| Product Name | Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Electronic Connector | CONN QC RCPT 22-24AWG 0.110 | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack |