TE Connectivity Shielded Contacts 424027-000

Description
Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 424027-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
424027-000
Shielded Contacts 424027-000
Contact Features Contact Size : Size 12 Contact Type : Pin Dimensions Wire Size (MMSQ) : .14 - .08 Wire Size (AWG) : 26 - 28

Contact Features


  • Contact Size : Size 12
  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : .14 - .08
  • Wire Size (AWG) : 26 - 28
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 424027-000
Product Name Shielded Contacts
North American 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details