TE Connectivity Quick Connects, Quick Disconnect Connectors 42399-1

Description
"0.110"" (2.79mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27758TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27758TR-ND
Quick Connects, Quick Disconnect Connectors A27758TR-ND
"0.110"" (2.79mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27758CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27758CT-ND
Quick Connects, Quick Disconnect Connectors A27758CT-ND
"0.110"" (2.79mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Quick Disconnect, 18-20Awg, 2.8Mm; Product Range Amp - Te Connectivity - 13H4378 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 18-20Awg, 2.8Mm; Product Range Amp - Te Connectivity
13H4378
Female Quick Disconnect, 18-20Awg, 2.8Mm; Product Range Amp - Te Connectivity 13H4378
FEMALE QUICK DISCONNECT, 18-20AWG, 2.8MM; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 18-20AWG, 2.8MM; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27758TR-ND 13H4378
Product Name Quick Connects, Quick Disconnect Connectors Female Quick Disconnect, 18-20Awg, 2.8Mm; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products