TE Connectivity Heat Shrink Tubing 4234514002

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.12 INCH ] Recovered Inside Diameter (Max) : 1.2 MM  [.048 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Impact, Fluids, Radiation Sterilization Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 140 Shrink Temperature (Min) (DEGC) : 140 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.12 INCH ] Recovered Inside Diameter (Max) : 1.2 MM  [.048 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Impact, Fluids, Radiation Sterilization Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 140 Shrink Temperature (Min) (DEGC) : 140 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 4234514002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
4234514002
Heat Shrink Tubing 4234514002
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.12 INCH ] Recovered Inside Diameter (Max) : 1.2 MM  [.048 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Impact, Fluids, Radiation Sterilization Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 140 Shrink Temperature (Min) (DEGC) : 140 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : Clear
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 3 MM  [.12 INCH ]
  • Recovered Inside Diameter (Max) : 1.2 MM  [.048 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Strain Relief, Impact, Fluids, Radiation Sterilization

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick, Spool, Cut Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 140
  • Shrink Temperature (Min) (DEGC) : 140
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - 4234514002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
4234514002
shrink tube 4234514002
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 4234514002 4234514002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063419N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 074977-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details