TE Connectivity Quick Connects, Quick Disconnect Connectors 42282-1

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A113676-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A113676-ND
Quick Connects, Quick Disconnect Connectors A113676-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 42282-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42282-1
Contacts 42282-1
FF 250 REC 18-14AWG BR LP

FF 250 REC 18-14AWG BR LP

Buy Now
Contacts - 42282-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42282-1
Contacts 42282-1
FASTIN-FASTON LP

FASTIN-FASTON LP

Buy Now
Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity - 40C2729 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity
40C2729
Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity 40C2729
FEMALE QUICK DISCONNECT, 14-18AWG/6.35MM; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 14-18AWG/6.35MM; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113676-ND 42282-1 40C2729
Product Name Quick Connects, Quick Disconnect Connectors Contacts Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data