Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Flexible ETFE Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 665
Dimensions Cable Insulation Thickness : .13 MM [.005 INCH ] Conductor Diameter Range : 2.15 - 2.21 MM [.085 - .087 INCH ] Outside Cable Diameter : 2.95 MM [.116 INCH ] Strand Size (AWG) : 42 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14
Electrical Characteristics Operating Voltage (V) : 600
Operation/Applicatio
n Wire Class : Medium Weight
Product Type Features Cable Style : Primary Wall Type : Single Wall
Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Conductor Stranding : High Strand Count Conductor
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 665
Dimensions
- Cable Insulation Thickness : .13 MM [.005 INCH ]
- Conductor Diameter Range : 2.15 - 2.21 MM [.085 - .087 INCH ]
- Outside Cable Diameter : 2.95 MM [.116 INCH ]
- Strand Size (AWG) : 42
- Wire Size (MMSQ) : 2.08
- Wire Size (AWG) : 14
Electrical Characteristics
- Operating Voltage (V) : 600
Operation/Application
- Wire Class : Medium Weight
Product Type Features
- Cable Style : Primary
- Wall Type : Single Wall
Usage Conditions
- Cable Type : Spec 80
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]