TE Connectivity Terminals - 42281-1 42281-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 906786-42281-1 Series: Fastin-Faston Features: 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 42281 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 11000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 422811, A27926CT, 42281-1-ND, A27926TR, -42281-1-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 906786-42281-1 Series: Fastin-Faston Features: 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 42281 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 11000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 422811, A27926CT, 42281-1-ND, A27926TR, -42281-1-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 42281-1 - 906786-42281-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 42281-1
906786-42281-1
Terminals - 42281-1 906786-42281-1
Manufacturer: TE Connectivity Win Source Part Number: 906786-42281-1 Series: Fastin-Faston Features: 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 42281 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 11000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 422811, A27926CT, 42281-1-ND, A27926TR, -42281-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 906786-42281-1
Series: Fastin-Faston
Features: 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 42281
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 11000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 422811, A27926CT, 42281-1-ND, A27926TR, -42281-1-SI

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27926TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27926TR-ND
Quick Connects, Quick Disconnect Connectors A27926TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27926CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27926CT-ND
Quick Connects, Quick Disconnect Connectors A27926CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42281-1
Electronic Connector 392-42281-1
FF 250 REC 18-14AWG BR Product overview: 42281-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42281-1 can be used for catalog matching and distributor lookup.

FF 250 REC 18-14AWG BR Product overview: 42281-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42281-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 42281-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42281-1
Contacts 42281-1
FF 250 REC 18-14AWG BR

FF 250 REC 18-14AWG BR

Buy Now
Swedesboro, NJ, United States
Contacts
42281-1
Contacts 42281-1
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Sheung Wan, Hong Kong
Terminals
42281-1
Terminals 42281-1
Terminals .25 FF RPT 18-14 Reel of 11000

Terminals .25 FF RPT 18-14 Reel of 11000

Buy Now Datasheet
Female Disconnect, 6.35 X 0.81Mm, Crimp; Product Range Amp - Te Connectivity - 33B9009 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35 X 0.81Mm, Crimp; Product Range Amp - Te Connectivity
33B9009
Female Disconnect, 6.35 X 0.81Mm, Crimp; Product Range Amp - Te Connectivity 33B9009
FEMALE DISCONNECT, 6.35 X 0.81MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35 X 0.81MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
42281-1 Rohs Compliant Amp - Te Connectivity - 84AC3812 - Newark, An Avnet Company
Chicago, IL, United States
42281-1 Rohs Compliant Amp - Te Connectivity
84AC3812
42281-1 Rohs Compliant Amp - Te Connectivity 84AC3812
42281-1 ROHS COMPLIANT: YES

42281-1 ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 32AH7357 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
32AH7357
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 32AH7357
FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 18AH0316 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
18AH0316
Female Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 18AH0316
FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 42281-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
42281-1
Quick Connects, Quick Disconnect Connectors 42281-1
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906786-42281-1 A27926TR-ND 392-42281-1 42281-1 42281-1 33B9009 84AC3812 42281-1
Product Name Terminals - 42281-1 Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts Terminals Female Disconnect, 6.35 X 0.81Mm, Crimp; Product Range Amp - Te Connectivity 42281-1 Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details