TE Connectivity PCB Terminals 42263-7

Description
Body Features Finish : Matte Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : None PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Accepts Wire Insulation Diameter (Max) : 1.9 MM  [.075 INCH ] Accepts Wire Insulation Diameter Range : 1.91 MM  [.075 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .4 - .6 Wire Size (AWG) : 22 - 20 Mechanical Attachment Wire Insulation Support : With Other Comment : Machine applied applicator required., Two dimples outside (0.25 [.010] high). Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Finish : Matte Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : None PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Accepts Wire Insulation Diameter (Max) : 1.9 MM  [.075 INCH ] Accepts Wire Insulation Diameter Range : 1.91 MM  [.075 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .4 - .6 Wire Size (AWG) : 22 - 20 Mechanical Attachment Wire Insulation Support : With Other Comment : Machine applied applicator required., Two dimples outside (0.25 [.010] high). Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 42263-7 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
42263-7
PCB Terminals 42263-7
Body Features Finish : Matte Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : None PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Accepts Wire Insulation Diameter (Max) : 1.9 MM  [.075 INCH ] Accepts Wire Insulation Diameter Range : 1.91 MM  [.075 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .4 - .6 Wire Size (AWG) : 22 - 20 Mechanical Attachment Wire Insulation Support : With Other Comment : Machine applied applicator required., Two dimples outside (0.25 [.010] high). Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Open Barrel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Finish : Matte
  • Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ]

Configuration Features


  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Contact Underplating Material : None
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 1.9 MM  [.075 INCH ]
  • Accepts Wire Insulation Diameter Range : 1.91 MM  [.075 INCH ]
  • Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .4 - .6
  • Wire Size (AWG) : 22 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Comment : Machine applied applicator required., Two dimples outside (0.25 [.010] high).

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Wire Insulation Support Retention Type : Open Barrel

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
42263-7
Terminals 42263-7
Terminals AMP-EDGE TERM 22-20 SNPHBZ

Terminals AMP-EDGE TERM 22-20 SNPHBZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 42263-7 42263-7
Product Name PCB Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details