TE Connectivity Data Bus Couplers 422552-000

Description
Configuration Features Eyelet : Without Number of Stubs : 1 Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : In-Line Coupler Product Type : Data Bus Component Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Eyelet : Without Number of Stubs : 1 Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : In-Line Coupler Product Type : Data Bus Component Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 422552-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
422552-000
Data Bus Couplers 422552-000
Configuration Features Eyelet : Without Number of Stubs : 1 Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : In-Line Coupler Product Type : Data Bus Component Usage Conditions Operating Temperature (Max) (DEGC) : 125

Configuration Features


  • Eyelet : Without
  • Number of Stubs : 1

Product Type Features


  • Cable Type : 10612 (Single Optimized Shield Cable)
  • Coupler Type : In-Line Coupler
  • Product Type : Data Bus Component

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 422552-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products