TE Connectivity Hook Up Wire 4224613002

Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Dimensions Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Dimensions Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 4224613002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
4224613002
Hook Up Wire 4224613002
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Dimensions Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Silver-Coated High Strength Copper Alloy
  • Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : White

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 4224613002
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Primary Wire - 0804923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 099939-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Primary Wire - 1722203001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details