TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 42238-2

Description
Win Source Part Number: 1364736-42238-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Bulk Product Status: Active Base Product Number: 42238 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.800" (20.32mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.120" ~ 0.160" (3.05mm ~ 4.06mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364736-42238-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Bulk Product Status: Active Base Product Number: 42238 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.800" (20.32mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.120" ~ 0.160" (3.05mm ~ 4.06mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364736-42238-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364736-42238-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364736-42238-2
Win Source Part Number: 1364736-42238-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Bulk Product Status: Active Base Product Number: 42238 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.800" (20.32mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.120" ~ 0.160" (3.05mm ~ 4.06mm)

Win Source Part Number: 1364736-42238-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Bulk
Product Status: Active
Base Product Number: 42238
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.800" (20.32mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.120" ~ 0.160" (3.05mm ~ 4.06mm)

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Mini Relay Connector 75280, 5-Pin, Panel Mount - 75280 - Waytek, Inc.
Chanhassen, MN, United States
Mini Relay Connector 75280, 5-Pin, Panel Mount
75280
Mini Relay Connector 75280, 5-Pin, Panel Mount 75280
Mini Relay Connector 75280 Category: Mechanical Relays & Connectors Manufacturer: TE Connectivity Bosch Reference: 3334485008 Heat stabilized thermoplastic connectors for relays Terminals (when supplied with connector) are brass, bright tin plated Contact our sales department at 800-328-2724 for more details Connectors for panel mounting can be stacked together Connects to 5-Pin high capacity/standard
  • Mini Relay Connector 75280
  • Category: Mechanical Relays & Connectors
  • Manufacturer: TE Connectivity
  • Bosch Reference: 3334485008
  • Heat stabilized thermoplastic connectors for relays
  • Terminals (when supplied with connector) are brass, bright tin plated
  • Contact our sales department at 800-328-2724 for more details
  • Connectors for panel mounting can be stacked together
  • Connects to 5-Pin high capacity/standard
Supplier's Site
Mini Relay Connector 75281, 5-Pin, Harness Mount - 75281 - Waytek, Inc.
Chanhassen, MN, United States
Mini Relay Connector 75281, 5-Pin, Harness Mount
75281
Mini Relay Connector 75281, 5-Pin, Harness Mount 75281
Mini Relay Connector 75281 Category: Mechanical Relays & Connectors Manufacturer:TE Connectivity Terminals: Four or (5) 1/4" 31073 or 32074 Bosch Reference: 3334485007 Heat stabilized thermoplastic connectors for relays Terminals (when supplied with connector) are brass, bright tin plated Contact our sales department at 800-328-2724 for more details Connectors for panel mounting can be stacked together Connects to 5-pin high capacity/standard
  • Mini Relay Connector 75281
  • Category: Mechanical Relays & Connectors
  • Manufacturer:TE Connectivity
  • Terminals: Four or (5) 1/4" 31073 or 32074
  • Bosch Reference: 3334485007
  • Heat stabilized thermoplastic connectors for relays
  • Terminals (when supplied with connector) are brass, bright tin plated
  • Contact our sales department at 800-328-2724 for more details
  • Connectors for panel mounting can be stacked together
  • Connects to 5-pin high capacity/standard
Supplier's Site
TE Connectivity 42238-2 High Current Relay Connector, 1/4
Chanhassen, MN, United States
TE Connectivity 42238-2 High Current Relay Connector, 1/4", 18-14 Ga.
31073
TE Connectivity 42238-2 High Current Relay Connector, 1/4", 18-14 Ga. 31073
TE Connectivity 42238-2 High Current Relay Connector Category: Mechanical Relays & Connectors Manufacturer: TE Connectivity Wire Gauge: 18-14 Ga. This 42238-2 TE Connectivity Terminal for relay connector has multiple-circuit housing with tabs and contact type receptacles. Always EU RoHS/ELV Compliant, not applicable for solder process capability.
  • TE Connectivity 42238-2 High Current Relay Connector
  • Category: Mechanical Relays & Connectors
  • Manufacturer: TE Connectivity
  • Wire Gauge: 18-14 Ga.
  • This 42238-2 TE Connectivity Terminal for relay connector has multiple-circuit housing with tabs and contact type receptacles. Always EU RoHS/ELV Compliant, not applicable for solder process capability.
Supplier's Site Datasheet
Singapore, Singapore
28A Electronic Connector
392-42238-2
28A Electronic Connector 392-42238-2
Female Receptacle Terminal, 18-14AWG, 28A, Tin Plated Brass Product overview: 42238-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42238-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 18-14AWG, 28A, Tin Plated Brass Product overview: 42238-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42238-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A36375-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A36375-ND
Quick Connects, Quick Disconnect Connectors A36375-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 42238-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
42238-2
Quick Connects, Quick Disconnect Connectors 42238-2
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet
Terminal, Female Disconnect 6.35Mm Crimp; Product Range Amp - Te Connectivity - 66F3438 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 6.35Mm Crimp; Product Range Amp - Te Connectivity
66F3438
Terminal, Female Disconnect 6.35Mm Crimp; Product Range Amp - Te Connectivity 66F3438
TERMINAL, FEMALE DISCONNECT 6.35MM CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 6.35MM CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
15J6552
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 15J6552
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42238-2
Terminals 42238-2
Terminals .250x.032 18-14 FAST

Terminals .250x.032 18-14 FAST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Waytek, Inc. Waytek, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364736-42238-2 42238-2 75280 31073 392-42238-2 A36375-ND 42238-2 66F3438 15J6552 42238-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Mini Relay Connector 75280, 5-Pin, Panel Mount TE Connectivity 42238-2 High Current Relay Connector, 1/4", 18-14 Ga. 28A Electronic Connector Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 6.35Mm Crimp; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity Terminals
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line)

Panel Mount

Free Hanging (In-Line) Free Hanging (In-Line)
Connector Type Automotive Connector Automotive Connector
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Automotive Connectors - 1774536 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details