TE Connectivity Quick Connects, Quick Disconnect Connectors 42234-2

Description
"0.205"" (5.21mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.205"" (5.21mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27687CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27687CT-ND
Quick Connects, Quick Disconnect Connectors A27687CT-ND
"0.205"" (5.21mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.205"" (5.21mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27687TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27687TR-ND
Quick Connects, Quick Disconnect Connectors A27687TR-ND
"0.205"" (5.21mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.205"" (5.21mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42234-2
Terminals 42234-2
Terminals 20-16 AWG .205 RCPT Reel of 5000

Terminals 20-16 AWG .205 RCPT Reel of 5000

Buy Now Datasheet
Terminal, Flag Receptacle, 5.21Mm, Crimp; Product Range Amp - Te Connectivity - 72W2557 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Receptacle, 5.21Mm, Crimp; Product Range Amp - Te Connectivity
72W2557
Terminal, Flag Receptacle, 5.21Mm, Crimp; Product Range Amp - Te Connectivity 72W2557
TERMINAL, FLAG RECEPTACLE, 5.21MM, CRIMP; Product Range:FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FLAG RECEPTACLE, 5.21MM, CRIMP; Product Range:FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27687CT-ND 42234-2 72W2557
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Flag Receptacle, 5.21Mm, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details