TE Connectivity Quick Connects, Quick Disconnect Connectors 42232-3

Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A122452-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122452-ND
Quick Connects, Quick Disconnect Connectors A122452-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
.250 Fast Rec H Is Rohs Compliant Amp - Te Connectivity - 21K5221 - Newark, An Avnet Company
Chicago, IL, United States
.250 Fast Rec H Is Rohs Compliant Amp - Te Connectivity
21K5221
.250 Fast Rec H Is Rohs Compliant Amp - Te Connectivity 21K5221
.250 FAST REC H IS ROHS COMPLIANT: YES

.250 FAST REC H IS ROHS COMPLIANT: YES

Supplier's Site
Female Flag Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity - 70AH7567 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity
70AH7567
Female Flag Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity 70AH7567
FEMALE FLAG DISCONNECT, 6.35MM, 18-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 6.35MM, 18-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122452-ND 21K5221 70AH7567
Product Name Quick Connects, Quick Disconnect Connectors .250 Fast Rec H Is Rohs Compliant Amp - Te Connectivity Female Flag Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data