"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Termination: Crimp
Package: Tape & Reel (TR) Cut Tape (CT)
Terminal Type: Standard
Length - Overall: 0.795" (20.19mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Female Receptacle Terminal, 18-14 AWG, Nickel Plated Steel Product overview: 42219-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42219-1 can be used for catalog matching and distributor lookup.
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; CONNECTOR TYPE:FEMALE DISCONNECT; SERIES:FASTON; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:0.25" X 0.032"; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG; CONTACT MATERIAL:STEEL ROHS COMPLIANT: YES
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; CONNECTOR TYPE:FEMALE DISCONNECT; SERIES:FASTON; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:0.25" X 0.032"; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG; CONTACT MATERIAL:STEEL ROHS COMPLIANT: YES
CONN QC RCPT 14-18AWG 0.250
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27588CT-ND | 392-42219-1 | 26R1532 | 42219-1 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors | Electronic Connector | Terminal, Female Disconnect 0.25In Crimp; Connector Type Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors |
| Gender | Female / Jack | Female / Jack |