TE Connectivity Spade Terminals 42168-2

Description
Body Features Terminal & Contact Weight : 1.043 G  [.04 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 2.92 MM  [.07 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 20.83 MM  [.82 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.043 G  [.04 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 2.92 MM  [.07 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 20.83 MM  [.82 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 42168-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
42168-2
Spade Terminals 42168-2
Body Features Terminal & Contact Weight : 1.043 G  [.04 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 2.92 MM  [.07 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 20.83 MM  [.82 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.043 G  [.04 OZ ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.77 MM , 2.92 MM  [.07 INCH , .115 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ]
  • Product Length : 20.83 MM  [.82 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Spring Spade
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
CUT STRIP - SPR SPADE IS 18-14 8.030TPBR - 42168-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP - SPR SPADE IS 18-14 8.030TPBR
42168-2
CUT STRIP - SPR SPADE IS 18-14 8.030TPBR 42168-2
CUT STRIP - SPR SPADE IS 18-14 8.030TPBR

CUT STRIP - SPR SPADE IS 18-14 8.030TPBR

Buy Now
Terminals - Spade Connectors - A100620TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100620TR-ND
Terminals - Spade Connectors A100620TR-ND
CONN SPADE TERM 14-18AWG #8

CONN SPADE TERM 14-18AWG #8

Buy Now Datasheet
Terminals - Spade Connectors - A100620CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A100620CT-ND
Terminals - Spade Connectors A100620CT-ND
CONN SPADE TERM 14-18AWG #8

CONN SPADE TERM 14-18AWG #8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42168-2
Terminals 42168-2
Terminals SPR SPADE IS 18-14 8

Terminals SPR SPADE IS 18-14 8

Buy Now Datasheet
Terminal, Spring Spade Tongue; 18-14awg; Open Barrel - 70088167 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Spring Spade Tongue; 18-14awg; Open Barrel
70088167
Terminal, Spring Spade Tongue; 18-14awg; Open Barrel 70088167
Terminal, Spring Spade Tongue; 18-14awg; Open Barrel

Terminal, Spring Spade Tongue; 18-14awg; Open Barrel

Supplier's Site
Spr Spade Is 18-14 8 .030Tpbr Rohs Compliant Amp Te Connectivity - 36C7973 - Newark, An Avnet Company
Chicago, IL, United States
Spr Spade Is 18-14 8 .030Tpbr Rohs Compliant Amp Te Connectivity
36C7973
Spr Spade Is 18-14 8 .030Tpbr Rohs Compliant Amp Te Connectivity 36C7973
SPR SPADE IS 18-14 8 .030TPBR ROHS COMPLIANT: YES

SPR SPADE IS 18-14 8 .030TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42168-2 42168-2 A100620TR-ND A100620CT-ND 42168-2 70088167 36C7973
Product Name Spade Terminals CUT STRIP - SPR SPADE IS 18-14 8.030TPBR Terminals - Spade Connectors Terminals - Spade Connectors Terminals Terminal, Spring Spade Tongue; 18-14awg; Open Barrel Spr Spade Is 18-14 8 .030Tpbr Rohs Compliant Amp Te Connectivity
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers