TE Connectivity Ring Terminals 42164-2

Description
Body Features Terminal & Contact Weight : .41 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 1.01 MM  [.07 INCH , .04 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .41 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 1.01 MM  [.07 INCH , .04 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42164-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42164-2
Ring Terminals 42164-2
Body Features Terminal & Contact Weight : .41 G  [.014 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.77 MM , 1.01 MM  [.07 INCH , .04 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .41 G  [.014 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.77 MM , 1.01 MM  [.07 INCH , .04 INCH ]
  • Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .048
  • Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ]
  • Product Length : 19.56 MM  [.77 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1021

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A131096CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A131096CT-ND
Terminals - Ring Connectors A131096CT-ND
CONN RING CIRC 20-24AWG CRIMP

CONN RING CIRC 20-24AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A131096TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A131096TR-ND
Terminals - Ring Connectors A131096TR-ND
CONN RING CIRC 20-24AWG CRIMP

CONN RING CIRC 20-24AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42164-2
Terminals 42164-2
Terminals RING IS 24-20 10 .020TPBR

Terminals RING IS 24-20 10 .020TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42164-2 A131096CT-ND A131096TR-ND 42164-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details