TE Connectivity Barrel, Bullet Connectors 42142-2

Description
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp
Request a Quote Datasheet
Description
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel, Bullet Connectors - A29933TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A29933TR-ND
Barrel, Bullet Connectors A29933TR-ND
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp

Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp

Buy Now Datasheet
Barrel, Bullet Connectors - A29933CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A29933CT-ND
Barrel, Bullet Connectors A29933CT-ND
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp

Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1363283-42142-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1363283-42142-2
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1363283-42142-2
Win Source Part Number: 1363283-42142-2 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42142 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Insulation: Non-Insulated Length - Overall: 0.695" (17.65mm) Termination: Crimp Contact Material: Brass Terminal Type: Female, Receptacle (Socket) Insulation Diameter: 0.130" ~ 0.175" (3.30mm ~ 4.45mm) Diameter - Barrel: 0.156" (3.96mm) Length - Barrel: 0.344" (8.74mm)

Win Source Part Number: 1363283-42142-2
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42142
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Insulation: Non-Insulated
Length - Overall: 0.695" (17.65mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Female, Receptacle (Socket)
Insulation Diameter: 0.130" ~ 0.175" (3.30mm ~ 4.45mm)
Diameter - Barrel: 0.156" (3.96mm)
Length - Barrel: 0.344" (8.74mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42142-2
Electronic Connector 392-42142-2
Brass Crimp Terminal, 14-18AWG, Female, Non-Insulated, Straight Product overview: 42142-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42142-2 can be used for catalog matching and distributor lookup.

Brass Crimp Terminal, 14-18AWG, Female, Non-Insulated, Straight Product overview: 42142-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42142-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN TERM RCPT 14-18AWG CRIMP - 792-42142-2 - Utmel Electronic Limited
Hong Kong, China
CONN TERM RCPT 14-18AWG CRIMP
792-42142-2
CONN TERM RCPT 14-18AWG CRIMP 792-42142-2
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29933TR-ND 1363283-42142-2 392-42142-2 792-42142-2
Product Name Barrel, Bullet Connectors Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Electronic Connector CONN TERM RCPT 14-18AWG CRIMP
Contact Size (AWG) 14 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products