TE Connectivity Crimp Wire Pins, Tabs & Ferrules 42142-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 2.15 MM  [.085 INCH , .145 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.44 MM , 4.44 MM  [.13 - .174 INCH , .175 INCH ] Overall Product Length : 17.65 MM  [.695 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 2.15 MM  [.085 INCH , .145 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.44 MM , 4.44 MM  [.13 - .174 INCH , .175 INCH ] Overall Product Length : 17.65 MM  [.695 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 42142-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
42142-1
Crimp Wire Pins, Tabs & Ferrules 42142-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 2.15 MM  [.085 INCH , .145 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.44 MM , 4.44 MM  [.13 - .174 INCH , .175 INCH ] Overall Product Length : 17.65 MM  [.695 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.68 MM , 2.15 MM  [.085 INCH , .145 INCH ]
  • Compatible Insulation Diameter Range : 3.3 - 4.44 MM , 4.44 MM  [.13 - .174 INCH , .175 INCH ]
  • Overall Product Length : 17.65 MM  [.695 INCH ]
  • Terminal Material Thickness : .39 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A29932CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A29932CT-ND
Terminals - Barrel, Bullet Connectors A29932CT-ND
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A29932TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A29932TR-ND
Terminals - Barrel, Bullet Connectors A29932TR-ND
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42142-1
Terminals 42142-1
Terminals SHPL REC IS 18-14 Reel of 12000

Terminals SHPL REC IS 18-14 Reel of 12000

Buy Now Datasheet
Terminal, Open Barrel Splice, 14Awg; Product Range Amp Te Connectivity - 68AH8728 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Open Barrel Splice, 14Awg; Product Range Amp Te Connectivity
68AH8728
Terminal, Open Barrel Splice, 14Awg; Product Range Amp Te Connectivity 68AH8728
TERMINAL, OPEN BARREL SPLICE, 14AWG; Product Range:Shur-Plug 156 Series; Conductor Area CSA:2mm²; Terminal Type:Open Barrel Splice; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:Brass; Termination:Crimp RoHS Compliant: Yes

TERMINAL, OPEN BARREL SPLICE, 14AWG; Product Range:Shur-Plug 156 Series; Conductor Area CSA:2mm²; Terminal Type:Open Barrel Splice; Insulator Colour:-; Insulator Material:Uninsulated; Terminal Material:Brass; Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Female Receptacle 0.156In Crimp; Product Range Amp Te Connectivity - 70C3825 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Receptacle 0.156In Crimp; Product Range Amp Te Connectivity
70C3825
Terminal Female Receptacle 0.156In Crimp; Product Range Amp Te Connectivity 70C3825
TERMINAL FEMALE RECEPTACLE 0.156IN CRIMP; Product Range:SHUR-PLUG Series; Wire Size (AWG):18AWG to 14AWG; Insulator Material:Uninsulated ; Connector Type:Female Receptacle; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes

TERMINAL FEMALE RECEPTACLE 0.156IN CRIMP; Product Range:SHUR-PLUG Series; Wire Size (AWG):18AWG to 14AWG; Insulator Material:Uninsulated; Connector Type:Female Receptacle; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42142-1 A29932CT-ND A29932TR-ND 42142-1 68AH8728 70C3825
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals Terminal, Open Barrel Splice, 14Awg; Product Range Amp Te Connectivity Terminal Female Receptacle 0.156In Crimp; Product Range Amp Te Connectivity
Terminal Type Shur-Plug Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket) Bullet Terminal Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details