Brass Female Terminal, 14-18AWG, Tin Plated, Straight Product overview: 42142-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42142-1 can be used for catalog matching and distributor lookup.
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp Tin
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp Tin
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Terminals Barrel, Bullet Connectors
Series: Shur-Plug
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Female, Receptacle (Socket)
Diameter - Barrel: 0.156" (3.96mm)
Length - Overall: 0.695" (17.65mm)
Length - Barrel: 0.344" (8.74mm)
Insulation: Non-Insulated
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 42142-1 | 392-42142-1 | 42142-1 | A29932CT-ND | |
| Product Name | Terminals | Electronic Connector | Connectors Miscellaneous | Barrel, Bullet Connectors | Connectors, Interconnects -Terminals Barrel, Bullet Connectors |
| Gender | Female / Jack |