TE Connectivity Spade Terminals 42113-2

Description
Body Features Terminal & Contact Weight : 1.132 G  [.04 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM  [.12 INCH ] Product Length : 17.53 MM  [.69 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3 - 5 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Round Spade Stud Size : #8, M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 130 DEGC  [0 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.132 G  [.04 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM  [.12 INCH ] Product Length : 17.53 MM  [.69 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3 - 5 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Round Spade Stud Size : #8, M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 130 DEGC  [0 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 42113-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
42113-2
Spade Terminals 42113-2
Body Features Terminal & Contact Weight : 1.132 G  [.04 OZ ] Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM  [.12 INCH ] Product Length : 17.53 MM  [.69 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3 - 5 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Round Spade Stud Size : #8, M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 130 DEGC  [0 - 266 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.132 G  [.04 OZ ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.04 MM  [.12 INCH ]
  • Product Length : 17.53 MM  [.69 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 3 - 5
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6529 - 10382

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Round Spade
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 130 DEGC  [0 - 266 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A29920CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29920CT-ND
Terminals - Spade Connectors A29920CT-ND
CONN SPADE TERM 10-12AWG #8

CONN SPADE TERM 10-12AWG #8

Buy Now Datasheet
Terminals - Spade Connectors - A29920TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29920TR-ND
Terminals - Spade Connectors A29920TR-ND
CONN SPADE TERM 10-12AWG #8

CONN SPADE TERM 10-12AWG #8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42113-2
Terminals 42113-2
Terminals SPADE 12-10 8

Terminals SPADE 12-10 8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42113-2 A29920CT-ND A29920TR-ND 42113-2
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details