TE Connectivity Ring Connectors 42111-2

Description
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100618CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100618CT-ND
Ring Connectors A100618CT-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100618TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100618TR-ND
Ring Connectors A100618TR-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
42111-2 Rohs Compliant Amp - Te Connectivity - 98AC5149 - Newark, An Avnet Company
Chicago, IL, United States
42111-2 Rohs Compliant Amp - Te Connectivity
98AC5149
42111-2 Rohs Compliant Amp - Te Connectivity 98AC5149
42111-2 ROHS COMPLIANT: YES

42111-2 ROHS COMPLIANT: YES

Supplier's Site
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 29C9552 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
29C9552
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 29C9552
RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100618CT-ND 98AC5149 29C9552
Product Name Ring Connectors 42111-2 Rohs Compliant Amp - Te Connectivity Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details