Terminal Connector Female, Receptacle (Socket) 16-18 AWG Crimp Tin
Terminal Connector Female, Receptacle (Socket) 16-18 AWG Crimp Tin
Win Source Part Number: 1363328-42101-2
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42101
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.561" (14.25mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Female, Receptacle (Socket)
Insulation Diameter: 0.090" ~ 0.120" (2.29mm ~ 3.05mm)
Diameter - Barrel: 0.093" (2.36mm)
Length - Barrel: 0.250" (6.35mm)
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100615CT-ND | 42101-2 | 1363328-42101-2 |
| Product Name | Barrel, Bullet Connectors | Contacts | Connectors, Interconnects - Terminals - Barrel, Bullet Connectors |
| Contact Size (AWG) | 16 to 18 AWG |