TE Connectivity Product Range Amp - Te Connectivity 42100-2.

Description
Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes
Description
Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC9341 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC9341
Product Range Amp - Te Connectivity 28AC9341
Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9341
Product Name Product Range Amp - Te Connectivity
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details