TE Connectivity Electronic Connector 42100-2

Description
Female Receptacle Terminal 18-14AWG Tin Brass Product overview: 42100-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42100-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Receptacle Terminal 18-14AWG Tin Brass Product overview: 42100-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42100-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-42100-2
Electronic Connector 392-42100-2
Female Receptacle Terminal 18-14AWG Tin Brass Product overview: 42100-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42100-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal 18-14AWG Tin Brass Product overview: 42100-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42100-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 42100-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42100-2
Contacts 42100-2
FF 250 REC 18-14AWG TPBR

FF 250 REC 18-14AWG TPBR

Buy Now
Contacts - 42100-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42100-2
Contacts 42100-2
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
42100-2
Contacts 42100-2
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A27936TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27936TR-ND
Quick Connects, Quick Disconnect Connectors A27936TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27936CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27936CT-ND
Quick Connects, Quick Disconnect Connectors A27936CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365057-42100-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365057-42100-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365057-42100-2
Win Source Part Number: 1365057-42100-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42100 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.290" (7.37mm) Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)

Win Source Part Number: 1365057-42100-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42100
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.750" (19.05mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.290" (7.37mm)
Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42100-2
Terminals 42100-2
Terminals .25 FF REC IS 18-14 Reel of 6000

Terminals .25 FF REC IS 18-14 Reel of 6000

Buy Now Datasheet
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity - 33B8999 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity
33B8999
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity 33B8999
TERMINAL, FEMALE DISCONNECT, 6.35MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, Awg18-14; Series Te Connectivity - 52R4172 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Awg18-14; Series Te Connectivity
52R4172
Receptacle, Awg18-14; Series Te Connectivity 52R4172
RECEPTACLE, AWG18-14; Series:250; Connector Type:Quick Connect; Connector Type:Quick Connect; Contact Material:Brass; Contact Plating:Tin; Gender:Receptacle; Termination Method:Crimp RoHS Compliant: Yes

RECEPTACLE, AWG18-14; Series:250; Connector Type:Quick Connect; Connector Type:Quick Connect; Contact Material:Brass; Contact Plating:Tin; Gender:Receptacle; Termination Method:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 42100-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
42100-2
Quick Connects, Quick Disconnect Connectors 42100-2
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-42100-2 42100-2 A27936TR-ND 1365057-42100-2 42100-2 33B8999 52R4172 42100-2
Product Name Electronic Connector Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity Receptacle, Awg18-14; Series Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers