TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 42100-1

Description
Win Source Part Number: 1364958-42100-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42100 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.290" (7.37mm) Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364958-42100-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42100 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.290" (7.37mm) Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364958-42100-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364958-42100-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364958-42100-1
Win Source Part Number: 1364958-42100-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42100 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Insulation: Non-Insulated Length - Overall: 0.750" (19.05mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.290" (7.37mm) Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)

Win Source Part Number: 1364958-42100-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42100
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Insulation: Non-Insulated
Length - Overall: 0.750" (19.05mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.290" (7.37mm)
Insulation Diameter: 0.100" ~ 0.170" (2.54mm ~ 4.32mm)

Buy Now Datasheet
Contacts - 42100-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42100-1
Contacts 42100-1
FF 250 REC 18-14AWG BR

FF 250 REC 18-14AWG BR

Buy Now
Contacts - 42100-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42100-1
Contacts 42100-1
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Quick Connects, Quick Disconnect Connectors - A27935CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27935CT-ND
Quick Connects, Quick Disconnect Connectors A27935CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27935TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27935TR-ND
Quick Connects, Quick Disconnect Connectors A27935TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42100-1
Electronic Connector 392-42100-1
Female Receptacle Terminal 18-14AWG Brass Tin Product overview: 42100-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42100-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal 18-14AWG Brass Tin Product overview: 42100-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42100-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 33B8998 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
33B8998
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 33B8998
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Female Quick Disconnect, 18Awg-14Awg Rohs Compliant Amp - Te Connectivity - 69AH4847 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 18Awg-14Awg Rohs Compliant Amp - Te Connectivity
69AH4847
Female Quick Disconnect, 18Awg-14Awg Rohs Compliant Amp - Te Connectivity 69AH4847
FEMALE QUICK DISCONNECT, 18AWG-14AWG ROHS COMPLIANT: YES

FEMALE QUICK DISCONNECT, 18AWG-14AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 42100-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
42100-1
Quick Connects, Quick Disconnect Connectors 42100-1
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
42100-1
Terminals 42100-1
Terminals .250 FLAG-FAST Reel of 12000

Terminals .250 FLAG-FAST Reel of 12000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364958-42100-1 42100-1 A27935CT-ND 392-42100-1 33B8998 69AH4847 42100-1 42100-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors Electronic Connector Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity Female Quick Disconnect, 18Awg-14Awg Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Termination Crimp Receptacle Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1353-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details