TE Connectivity Quick Connects, Quick Disconnect Connectors 42098-1

Description
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107123TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107123TR-ND
Quick Connects, Quick Disconnect Connectors A107123TR-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107123CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107123CT-ND
Quick Connects, Quick Disconnect Connectors A107123CT-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 42098-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42098-1
Contacts 42098-1
FF 250 TAB 18-14 AWG .032 BR

FF 250 TAB 18-14 AWG .032 BR

Buy Now
Swedesboro, NJ, United States
Contacts
42098-1
Contacts 42098-1
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
392-42098-1
Electronic Connector 392-42098-1
Quick Disconnect Terminal 14-18AWG Brass Tab 30.12mm Reel/Strip Product overview: 42098-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42098-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 14-18AWG Brass Tab 30.12mm Reel/Strip Product overview: 42098-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42098-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 42098-1 - 906784-42098-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 42098-1
906784-42098-1
Terminals - 42098-1 906784-42098-1
Manufacturer: TE Connectivity Win Source Part Number: 906784-42098-1 Series: Fastin-Faston Features: 0.250" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 42098 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A107123TR, -42098-1-LSI, 420981, -42098-1-SI, A107123CT, 42098-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 906784-42098-1
Series: Fastin-Faston
Features: 0.250" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 42098
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A107123TR, -42098-1-LSI, 420981, -42098-1-SI, A107123CT, 42098-1-ND

Buy Now Datasheet
Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity - 70AH7565 - Newark, An Avnet Company
Chicago, IL, United States
Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
70AH7565
Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity 70AH7565
QUICK DIS TERM, MALE, 6.35 X 0.81MM ROHS COMPLIANT: YES

QUICK DIS TERM, MALE, 6.35 X 0.81MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42098-1
Terminals 42098-1
Terminals FLAG 6.35 x 0.81 mm

Terminals FLAG 6.35 x 0.81 mm

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107123TR-ND 42098-1 392-42098-1 906784-42098-1 70AH7565 42098-1
Product Name Quick Connects, Quick Disconnect Connectors Contacts Electronic Connector Terminals - 42098-1 Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details