TE Connectivity Electronic Connector 42068-1

Description
Faston 110 Receptacle, Brass, Tin Plating, 18-22AWG Product overview: 42068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42068-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Faston 110 Receptacle, Brass, Tin Plating, 18-22AWG Product overview: 42068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42068-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-42068-1
Electronic Connector 392-42068-1
Faston 110 Receptacle, Brass, Tin Plating, 18-22AWG Product overview: 42068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42068-1 can be used for catalog matching and distributor lookup.

Faston 110 Receptacle, Brass, Tin Plating, 18-22AWG Product overview: 42068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42068-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333635-42068-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333635-42068-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333635-42068-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333635-42068-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 15,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.635" (16.13mm) Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27747,42068-1-ND,A2 7747CT,A27747TR,A277 47-ND,2266-42068-1TR ,-42068-1-SI,420681, -42068-1-CSI Base Product Number: 42068 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333635-42068-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 15,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.635" (16.13mm)
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27747,42068-1-ND,A27747CT,A27747TR,A27747-ND,2266-42068-1TR,-42068-1-SI,420681,-42068-1-CSI
Base Product Number: 42068
RoHS Status: RoHS Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27747TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27747TR-ND
Quick Connects, Quick Disconnect Connectors A27747TR-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27747CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27747CT-ND
Quick Connects, Quick Disconnect Connectors A27747CT-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42068-1
Terminals 42068-1
Terminals 110 FASTON RECPT Reel of 15000

Terminals 110 FASTON RECPT Reel of 15000

Buy Now Datasheet
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity - 66F1521 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity
66F1521
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity 66F1521
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity - 18AH0315 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity
18AH0315
Female Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity 18AH0315
FEMALE DISCONNECT, 2.8MM, 22-18AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 22-18AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity - 32AH7356 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity
32AH7356
Female Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity 32AH7356
FEMALE DISCONNECT, 2.8MM, 22-18AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 22-18AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-42068-1 1333635-42068-1 A27747TR-ND 42068-1 66F1521
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11501-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details