TE Connectivity Electronic Connector 42067-1

Description
Female Receptacle Terminal, Brass/Tin, 22-24 AWG, Straight Product overview: 42067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42067-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Receptacle Terminal, Brass/Tin, 22-24 AWG, Straight Product overview: 42067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42067-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-42067-1
Electronic Connector 392-42067-1
Female Receptacle Terminal, Brass/Tin, 22-24 AWG, Straight Product overview: 42067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42067-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, Brass/Tin, 22-24 AWG, Straight Product overview: 42067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42067-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 42067-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
42067-1
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 42067-1
1UT STRIP - .110 FAST REC 24-22

1UT STRIP - .110 FAST REC 24-22

Buy Now
Quick Connects, Quick Disconnect Connectors - A27745CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27745CT-ND
Quick Connects, Quick Disconnect Connectors A27745CT-ND
"0.110"" (2.79mm) Quick Connect Female 22-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 22-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27745TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27745TR-ND
Quick Connects, Quick Disconnect Connectors A27745TR-ND
"0.110"" (2.79mm) Quick Connect Female 22-24 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 22-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365002-42067-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365002-42067-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365002-42067-1
Win Source Part Number: 1365002-42067-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42067 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22-24 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.635" (16.13mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.040" ~ 0.060" (1.02mm ~ 1.52mm)

Win Source Part Number: 1365002-42067-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42067
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 22-24 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.635" (16.13mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.040" ~ 0.060" (1.02mm ~ 1.52mm)

Buy Now Datasheet
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity - 01H9221 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity
01H9221
Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity 01H9221
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site
Faston 110 Rec 24-22 Awg Ptpbr Rohs Compliant Amp - Te Connectivity - 84AC3811 - Newark, An Avnet Company
Chicago, IL, United States
Faston 110 Rec 24-22 Awg Ptpbr Rohs Compliant Amp - Te Connectivity
84AC3811
Faston 110 Rec 24-22 Awg Ptpbr Rohs Compliant Amp - Te Connectivity 84AC3811
FASTON 110 REC 24-22 AWG PTPBR ROHS COMPLIANT: YES

FASTON 110 REC 24-22 AWG PTPBR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42067-1
Terminals 42067-1
Terminals 24-22 AWG .110 RCPT

Terminals 24-22 AWG .110 RCPT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-42067-1 42067-1 A27745CT-ND 1365002-42067-1 01H9221 84AC3811 42067-1
Product Name Electronic Connector Connectors Crimp Terminals, Splices, Lugs - Unreviewed Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.11In Crimp; Product Range Amp - Te Connectivity Faston 110 Rec 24-22 Awg Ptpbr Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - CC-A-35N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details