TE Connectivity Connector Backshells 420397-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 44.3 MM  [1.74 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1702, NAS 1700, M83723/68, MS3459, AS34561, M83723/05, M83723/07, M83723/76, M83723/02, M83723/75, M83723/67, MS3472, AS34681, M83723/36, M83723/82, M83723/43, MS3476, M83723/69, M83723/04, AS34091, NAS 1599, M83723/92, NAS 1694, AS34041, M83723/41, MS3474, M83723/42, M83723/65, M83723/77, NAS 1693, M83723/40, M83723/78, M83723/95, AS34011, NAS 1642, AS34671, M83723/48, M83723/98, NAS 1651, M83723/72, MS3470, NAS 1653, M83723/38, AS34641, M83723/37, M83723/84, M83723/91, M83723/01, AS34511, AS34461, M83723/74, NAS 1699, AS34541, M83723/08, M83723/13, AS34121, NAS 1692, M83723/73, M83723/83, NAS 1641, AS34061, M83723/71, MS3471, AS34241, M83723/66, M83723/06, M83723/85, AS34001, M83723/86, MS3475, AS34501, NAS 1643, M83723/49, AS34081, M83723/39, M83723/87, M83723/96, NAS 1650, NAS 1652, M83723/03, M83723/14, M83723/97, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 44.3 MM  [1.74 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1702, NAS 1700, M83723/68, MS3459, AS34561, M83723/05, M83723/07, M83723/76, M83723/02, M83723/75, M83723/67, MS3472, AS34681, M83723/36, M83723/82, M83723/43, MS3476, M83723/69, M83723/04, AS34091, NAS 1599, M83723/92, NAS 1694, AS34041, M83723/41, MS3474, M83723/42, M83723/65, M83723/77, NAS 1693, M83723/40, M83723/78, M83723/95, AS34011, NAS 1642, AS34671, M83723/48, M83723/98, NAS 1651, M83723/72, MS3470, NAS 1653, M83723/38, AS34641, M83723/37, M83723/84, M83723/91, M83723/01, AS34511, AS34461, M83723/74, NAS 1699, AS34541, M83723/08, M83723/13, AS34121, NAS 1692, M83723/73, M83723/83, NAS 1641, AS34061, M83723/71, MS3471, AS34241, M83723/66, M83723/06, M83723/85, AS34001, M83723/86, MS3475, AS34501, NAS 1643, M83723/49, AS34081, M83723/39, M83723/87, M83723/96, NAS 1650, NAS 1652, M83723/03, M83723/14, M83723/97, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 420397-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
420397-000
Connector Backshells 420397-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 44.3 MM  [1.74 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1702, NAS 1700, M83723/68, MS3459, AS34561, M83723/05, M83723/07, M83723/76, M83723/02, M83723/75, M83723/67, MS3472, AS34681, M83723/36, M83723/82, M83723/43, MS3476, M83723/69, M83723/04, AS34091, NAS 1599, M83723/92, NAS 1694, AS34041, M83723/41, MS3474, M83723/42, M83723/65, M83723/77, NAS 1693, M83723/40, M83723/78, M83723/95, AS34011, NAS 1642, AS34671, M83723/48, M83723/98, NAS 1651, M83723/72, MS3470, NAS 1653, M83723/38, AS34641, M83723/37, M83723/84, M83723/91, M83723/01, AS34511, AS34461, M83723/74, NAS 1699, AS34541, M83723/08, M83723/13, AS34121, NAS 1692, M83723/73, M83723/83, NAS 1641, AS34061, M83723/71, MS3471, AS34241, M83723/66, M83723/06, M83723/85, AS34001, M83723/86, MS3475, AS34501, NAS 1643, M83723/49, AS34081, M83723/39, M83723/87, M83723/96, NAS 1650, NAS 1652, M83723/03, M83723/14, M83723/97, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 44.3 MM  [1.74 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : NAS 1702, NAS 1700, M83723/68, MS3459, AS34561, M83723/05, M83723/07, M83723/76, M83723/02, M83723/75, M83723/67, MS3472, AS34681, M83723/36, M83723/82, M83723/43, MS3476, M83723/69, M83723/04, AS34091, NAS 1599, M83723/92, NAS 1694, AS34041, M83723/41, MS3474, M83723/42, M83723/65, M83723/77, NAS 1693, M83723/40, M83723/78, M83723/95, AS34011, NAS 1642, AS34671, M83723/48, M83723/98, NAS 1651, M83723/72, MS3470, NAS 1653, M83723/38, AS34641, M83723/37, M83723/84, M83723/91, M83723/01, AS34511, AS34461, M83723/74, NAS 1699, AS34541, M83723/08, M83723/13, AS34121, NAS 1692, M83723/73, M83723/83, NAS 1641, AS34061, M83723/71, MS3471, AS34241, M83723/66, M83723/06, M83723/85, AS34001, M83723/86, MS3475, AS34501, NAS 1643, M83723/49, AS34081, M83723/39, M83723/87, M83723/96, NAS 1650, NAS 1652, M83723/03, M83723/14, M83723/97, NAS 1701

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 420397-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products