TE Connectivity Ring Terminals 42037-1

Description
Body Features Terminal & Contact Weight : .444 G  [.016 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM , 2.28 MM  [.04 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 2.79 MM  [.08 - .11 INCH ] Product Length : 16.76 MM  [.66 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .444 G  [.016 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM , 2.28 MM  [.04 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 2.79 MM  [.08 - .11 INCH ] Product Length : 16.76 MM  [.66 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42037-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42037-1
Ring Terminals 42037-1
Body Features Terminal & Contact Weight : .444 G  [.016 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM , 2.28 MM  [.04 INCH , .09 INCH ] Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 2.79 MM  [.08 - .11 INCH ] Product Length : 16.76 MM  [.66 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .444 G  [.016 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.01 MM , 2.28 MM  [.04 INCH , .09 INCH ]
  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 2.79 MM  [.08 - .11 INCH ]
  • Product Length : 16.76 MM  [.66 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A29878CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29878CT-ND
Terminals - Ring Connectors A29878CT-ND
CONN RING OVAL 18-22AWG #8 CRIMP

CONN RING OVAL 18-22AWG #8 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A29878TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29878TR-ND
Terminals - Ring Connectors A29878TR-ND
CONN RING OVAL 18-22AWG #8 CRIMP

CONN RING OVAL 18-22AWG #8 CRIMP

Buy Now Datasheet
Ring Terminals - 7879642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7879642
Ring Terminals 7879642
TE Connectivity 42037-1 Ring Terminal

TE Connectivity 42037-1 Ring Terminal

Supplier's Site
Ring Terminals - 1903703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903703
Ring Terminals 1903703
TE Connectivity 42037-1 Ring Terminal

TE Connectivity 42037-1 Ring Terminal

Supplier's Site
CUT STRIP - RING IS 22-18 8 020TPBR - 42037-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP - RING IS 22-18 8 020TPBR
42037-1
CUT STRIP - RING IS 22-18 8 020TPBR 42037-1
CUT STRIP - RING IS 22-18 8 020TPBR

CUT STRIP - RING IS 22-18 8 020TPBR

Buy Now
Sheung Wan, Hong Kong
Terminals
42037-1
Terminals 42037-1
Terminals RING IS 22-18 8 Reel of 20000

Terminals RING IS 22-18 8 Reel of 20000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42037-1 A29878CT-ND A29878TR-ND 7879642 42037-1 42037-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Ring Terminals CUT STRIP - RING IS 22-18 8 020TPBR Terminals
Material Tin Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details