TE Connectivity Ring Connectors 42036-2

Description
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A29876CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29876CT-ND
Ring Connectors A29876CT-ND
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29876TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29876TR-ND
Ring Connectors A29876TR-ND
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1365083-42036-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365083-42036-2
Connectors, Interconnects - Terminals - Ring Connectors 1365083-42036-2
Win Source Part Number: 1365083-42036-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 42036 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Insulation: Non-Insulated Length - Overall: 0.662" (16.81mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.080" ~ 0.110" (2.03mm ~ 2.79mm) Stud/Tab Size: 10 Stud Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.296" (7.52mm)

Win Source Part Number: 1365083-42036-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 42036
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Insulation: Non-Insulated
Length - Overall: 0.662" (16.81mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.080" ~ 0.110" (2.03mm ~ 2.79mm)
Stud/Tab Size: 10 Stud
Thickness: 0.020" (0.51mm)
Width - Outer Edges: 0.296" (7.52mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42036-2
Electronic Connector 392-42036-2
Brass Ring Terminal 18-22AWG Unplated Crimp Strip Product overview: 42036-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42036-2 can be used for catalog matching and distributor lookup.

Brass Ring Terminal 18-22AWG Unplated Crimp Strip Product overview: 42036-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42036-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Is 22-18 10 020Br Rohs Compliant Amp - Te Connectivity - 94B9394 - Newark, An Avnet Company
Chicago, IL, United States
Ring Is 22-18 10 020Br Rohs Compliant Amp - Te Connectivity
94B9394
Ring Is 22-18 10 020Br Rohs Compliant Amp - Te Connectivity 94B9394
RING IS 22-18 10 020BR ROHS COMPLIANT: YES

RING IS 22-18 10 020BR ROHS COMPLIANT: YES

Supplier's Site
Ring Terminal 22-18 Awg Br Rohs Compliant Amp - Te Connectivity - 76AC7236 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal 22-18 Awg Br Rohs Compliant Amp - Te Connectivity
76AC7236
Ring Terminal 22-18 Awg Br Rohs Compliant Amp - Te Connectivity 76AC7236
RING TERMINAL 22-18 AWG BR ROHS COMPLIANT: YES

RING TERMINAL 22-18 AWG BR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29876CT-ND 1365083-42036-2 392-42036-2 94B9394
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Ring Is 22-18 10 020Br Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products