Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.05 - 3.68 MM [.12 - .145 INCH ] Product Length : 20.44 MM [.805 INCH ] Terminal Material Thickness : .43 MM [.017 INCH ] Wire Size (MMSQ) : .82 - 1.31 Wire Size (AWG) : 18 - 16
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Other Line : Premier
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.05 - 3.68 MM [.12 - .145 INCH ] Product Length : 20.44 MM [.805 INCH ] Terminal Material Thickness : .43 MM [.017 INCH ] Wire Size (MMSQ) : .82 - 1.31 Wire Size (AWG) : 18 - 16
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Other Line : Premier
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.05 - 3.68 MM [.12 - .145 INCH ] Product Length : 20.44 MM [.805 INCH ] Terminal Material Thickness : .43 MM [.017 INCH ] Wire Size (MMSQ) : .82 - 1.31 Wire Size (AWG) : 18 - 16
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Other Line : Premier
Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000
Product Type Features Insertion Force : Low
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Crimp Type : F-Crimp
Mating Tab Thickness : .81 MM [.032 INCH ]
Mating Tab Width : 6.35 MM [.25 INCH ]
Quick Disconnect Terminal Type : Receptacle
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 3.05 - 3.68 MM [.12 - .145 INCH ]
Product Length : 20.44 MM [.805 INCH ]
Terminal Material Thickness : .43 MM [.017 INCH ]
Wire Size (MMSQ) : .82 - 1.31
Wire Size (AWG) : 18 - 16
Industry Standards
Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment
Mating Retention Type : Dimple
Wire Insulation Support : With
Other
Line : Premier
Packaging Features
Packaging Method : Loose Piece/Carton
Packaging Quantity : 1000
Product Type Features
Insertion Force : Low
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]