Ring Terminal, 14-18AWG, Copper/Tin, M5 Stud Product overview: 42007 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42007 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906782-42007
Features: Ring Terminal Connector M5 Stud Circular 14-18 AWG Crimp
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 4200
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A131095DKR-ND, 42007-ND, A131095TR, A131095CT, A131095DKRINACTIVE, A131095DKR
Ring Terminal Connector M5 Stud Circular 14-18 AWG Crimp
Ring Terminal Connector M5 Stud Circular 14-18 AWG Crimp
RING IS 18-14 .206 .030TPBR ROHS COMPLIANT: YES
TERMINAL, RING TONGUE, #10, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #10, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-42007 | 906782-42007 | A131095TR-ND | 13H4334 | 32AH7355 |
| Product Name | Electronic Connector | Terminals - 42007 | Ring Connectors | Ring Is 18-14 .206 .030Tpbr Rohs Compliant Amp - Te Connectivity | Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity |
| Termination | Circular |