TE Connectivity Splices 41975

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .131 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 3.81 MM  [.15 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .51 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1000 - 3200 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .131 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 3.81 MM  [.15 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .51 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1000 - 3200 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 41975 - TE Connectivity
Berwyn, PA, United States
Splices
41975
Splices 41975
Body Features Splice Features : Serrated Terminal & Contact Weight : .131 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 3.81 MM  [.15 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .51 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1000 - 3200 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .131 G  [.005 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 3

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 3.81 MM  [.15 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .51 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1000 - 3200

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 25000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A118926CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A118926CT-ND
Terminals - Wire Splice Connectors A118926CT-ND
CONN SPLICE 1000-3200 CMA CRIMP

CONN SPLICE 1000-3200 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A118926TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A118926TR-ND
Terminals - Wire Splice Connectors A118926TR-ND
CONN SPLICE 1000-3200 CMA CRIMP

CONN SPLICE 1000-3200 CMA CRIMP

Buy Now Datasheet
Terminals SPLICE END FEED THRU - 792-41975 - Utmel Electronic Limited
Hong Kong, China
Terminals SPLICE END FEED THRU
792-41975
Terminals SPLICE END FEED THRU 792-41975
Terminals SPLICE END FEED THRU

Terminals SPLICE END FEED THRU

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 41975 A118926CT-ND 792-41975
Product Name Splices Terminals - Wire Splice Connectors Terminals SPLICE END FEED THRU
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details