TE Connectivity Quick Connects, Quick Disconnect Connectors 41898

Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27606-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27606-ND
Quick Connects, Quick Disconnect Connectors A27606-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-41898
Electronic Connector 392-41898
Right Angle Receptacle, 6.35mm Tab, 12-18AWG, Tin Plated Brass Product overview: 41898 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41898 can be used for catalog matching and distributor lookup.

Right Angle Receptacle, 6.35mm Tab, 12-18AWG, Tin Plated Brass Product overview: 41898 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41898 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Package: Bulk Gender: Female Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Package: Bulk
Gender: Female
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity - 63H2416 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity
63H2416
Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity 63H2416
FEMALE DISCONNECT, 6.35MM, 18-12AWG; Product Range:Faston 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-12AWG; Product Range:Faston 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site
.250 Flag Fast Rec Is Tpbr Rohs Compliant Amp - Te Connectivity - 24AC2169 - Newark, An Avnet Company
Chicago, IL, United States
.250 Flag Fast Rec Is Tpbr Rohs Compliant Amp - Te Connectivity
24AC2169
.250 Flag Fast Rec Is Tpbr Rohs Compliant Amp - Te Connectivity 24AC2169
.250 FLAG FAST REC IS TPBR ROHS COMPLIANT: YES

.250 FLAG FAST REC IS TPBR ROHS COMPLIANT: YES

Supplier's Site
250 Faston Flag Rec 18-12 Awg Tpbr Amp - Te Connectivity - 92Y4246 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Flag Rec 18-12 Awg Tpbr Amp - Te Connectivity
92Y4246
250 Faston Flag Rec 18-12 Awg Tpbr Amp - Te Connectivity 92Y4246
250 FASTON FLAG REC 18-12 AWG TPBR

250 FASTON FLAG REC 18-12 AWG TPBR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27606-ND 392-41898 41898 63H2416 24AC2169
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity .250 Flag Fast Rec Is Tpbr Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data