TE Connectivity Crimp Wire Pins, Tabs & Ferrules 41870

Description
Body Features Double Wire : No Finish : None Plating Thickness (MICIN) : 150 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle Terminal Length : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 3.3 MM , 2.29 - 3.3 MM  [.13 INCH , .09 - .13 INCH ] Barrel Inside Diameter : 1.02 MM  [.04 INCH ] Overall Product Length : 14.23 MM  [.56 INCH ] Pin Diameter : 2.36 MM  [.093 INCH ] Tab Width : 8.6 MM  [.34 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Connects To : .093 Series Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Terminal : Without Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Double Wire : No Finish : None Plating Thickness (MICIN) : 150 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle Terminal Length : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 3.3 MM , 2.29 - 3.3 MM  [.13 INCH , .09 - .13 INCH ] Barrel Inside Diameter : 1.02 MM  [.04 INCH ] Overall Product Length : 14.23 MM  [.56 INCH ] Pin Diameter : 2.36 MM  [.093 INCH ] Tab Width : 8.6 MM  [.34 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Connects To : .093 Series Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Terminal : Without Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 41870 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
41870
Crimp Wire Pins, Tabs & Ferrules 41870
Body Features Double Wire : No Finish : None Plating Thickness (MICIN) : 150 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle Terminal Length : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 3.3 MM , 2.29 - 3.3 MM  [.13 INCH , .09 - .13 INCH ] Barrel Inside Diameter : 1.02 MM  [.04 INCH ] Overall Product Length : 14.23 MM  [.56 INCH ] Pin Diameter : 2.36 MM  [.093 INCH ] Tab Width : 8.6 MM  [.34 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Connects To : .093 Series Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Terminal : Without Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Double Wire : No
  • Finish : None
  • Plating Thickness (MICIN) : 150

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle
  • Terminal Length : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.3 MM , 2.29 - 3.3 MM  [.13 INCH , .09 - .13 INCH ]
  • Barrel Inside Diameter : 1.02 MM  [.04 INCH ]
  • Overall Product Length : 14.23 MM  [.56 INCH ]
  • Pin Diameter : 2.36 MM  [.093 INCH ]
  • Tab Width : 8.6 MM  [.34 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Connects To : .093 Series
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Bullet Terminal : Without

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 41870
Product Name Crimp Wire Pins, Tabs & Ferrules
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details