TE Connectivity Barrel, Bullet Connectors 41854

Description
Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin
Request a Quote Datasheet
Description
Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel, Bullet Connectors - A104015CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A104015CT-ND
Barrel, Bullet Connectors A104015CT-ND
Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin

Buy Now Datasheet
Barrel, Bullet Connectors - A104015TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A104015TR-ND
Barrel, Bullet Connectors A104015TR-ND
Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin

Buy Now Datasheet
Connectors Miscellaneous - 41854 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
41854
Connectors Miscellaneous 41854
.093 PIN REC IS 22-18 TPBR

.093 PIN REC IS 22-18 TPBR

Buy Now
Contacts - 41854 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
41854
Contacts 41854
PIN 093 (2.36 MM) REC 22-18 AWG TPBR

PIN 093 (2.36 MM) REC 22-18 AWG TPBR

Buy Now
Singapore, Singapore
Electronic Connector
392-41854
Electronic Connector 392-41854
BRASS, TIN FINISH, WIRE TERMINAL Product overview: 41854 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41854 can be used for catalog matching and distributor lookup.

BRASS, TIN FINISH, WIRE TERMINAL Product overview: 41854 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41854 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104015CT-ND 41854 41854 392-41854
Product Name Barrel, Bullet Connectors Connectors Miscellaneous Contacts Electronic Connector
Contact Size (AWG) 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details