TE Connectivity Quick Connects, Quick Disconnect Connectors 41832

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27657CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27657CT-ND
Quick Connects, Quick Disconnect Connectors A27657CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27657TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27657TR-ND
Quick Connects, Quick Disconnect Connectors A27657TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity - 13H4326 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity
13H4326
Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity 13H4326
TERMINAL, FEMALE DISCONNECT, 6.35MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
250 Faston Rec 18-14 Awg Tpbr Te Connectivity - 02AH5616 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Rec 18-14 Awg Tpbr Te Connectivity
02AH5616
250 Faston Rec 18-14 Awg Tpbr Te Connectivity 02AH5616
250 FASTON REC 18-14 AWG TPBR

250 FASTON REC 18-14 AWG TPBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
41832
Terminals 41832
Terminals 18-14 AWG .250 RCPT Reel of 11000

Terminals 18-14 AWG .250 RCPT Reel of 11000

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27657CT-ND 13H4326 02AH5616 41832
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Amp - Te Connectivity 250 Faston Rec 18-14 Awg Tpbr Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products