TE Connectivity Heat Shrink Tubing 4182070001

Description
Body Features Primary Product Color : Amber Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Amber Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 4182070001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
4182070001
Heat Shrink Tubing 4182070001
Body Features Primary Product Color : Amber Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Other Meets Low Outgassing Requirements : No Product Type Features Wall Type : Single Wall Usage Conditions Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Primary Product Color : Amber

Dimensions


  • Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ]

Other


  • Meets Low Outgassing Requirements : No

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - 4182070001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
4182070001
shrink tube 4182070001
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 4182070001 4182070001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0662694002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0181534002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Crosslinked Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
Power Cable Breakouts - 054258-000 - TE Connectivity
Specs
Material Thermoplastic Elastomer (TPE)
View Details